Options for Price Comparison
Distributor Statistics for 483179-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 483179-000
Details for 483179-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

483179-000 by TE Connectivity

TXR18AB00-2216AI2

Part Information

483179-000 image
Not applicable for solder process capability
Status: Active
Aliases: 483179-000, 4-1193616-0
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
18
Material:
Aluminum
Adapter Entry Size:
16
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
12.7 – 20.3mm, .5 – .8in
Cable Entry Diameter:
.2 – 25.4mm, .01 – 1in
Connector Detail Specification Number:
AS31011, AS31071, AS31061, AS31001
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Connector Shell Size:
22
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 16 Avnet America