Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
482943-000,
5-1193614-8 |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.61
|
18,396
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
18,396
in stock
|
Buy Now | |
Distrelec
from US$4.98
|
18,396
in stock
|
Buy Now | |
Heilind Electronics
from US$5.01
|
483
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.01
|
145
in stock
|
Buy Now | |
Avnet America
from US$3.96
|
-
|
Buy Now | |
Sager
from US$2.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Stranding | 40x36 AWG |
---|---|
Lead Plating Material | Tin |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead Wire Size | 20AWG, .5mm², 1216CMA |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing SO63-4-9030 | Rapid Electronics |
482943-000 5-1193614-8 SO63-4-9030 | Heilind Electronics |
Cable Accessories Terminator Tin | Avnet America |
Solder Sleeves & Shield Tubing CLAMP RING 19.1x5.95mm BL | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 482943-000?
Additional datasheets, footprints and schematics for 482943-000 are listed on our Part Details page. You can also find images and similar parts to 482943-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 482943-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 482943-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 482943-000 fall under?
The 482943-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 482943-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 482943-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 482943-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 482943-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 482943-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 482943-000 often in real-time on the comparison pages.
What if I can't find stock of 482943-000?
You can fill out our help required form which you can use to request a quote for 482943-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.