Status: | Unknown |
---|---|
Series: | 48258 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
4,868
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
4,200
in stock
|
Buy Now | |
Farnell
from US$0.85
|
2,495
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
1,356
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
700
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 48258 Series |
SVHC | No SVHC (15-Jan-2019) |
USB A SINK REVERSE TYPE L/F | Heilind Electronics |
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH | Farnell |
Molex USB Type A, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
04P USB TYP A RA MID MOUNT GOLD | Rutronik |
Universal Serial Bus Shielded I O Receptacle, Type A, Right Angle | Molex Incorporated 48258-0001 | RS Americas |
USB A SINK REVERSE TYPE L/F | RS |
Usb A Sink Reverse Type L/F Rohs Compliant: Yes |Molex 48258-0001 | Newark Electronics |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Embossed T/R | Avnet America |
USB TYPE A RIGHT ANGLE | TTI Europe |
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Right Angle, Reverse Type, Mid Mount with side flange and Beveled Metal Pins, Gold (Au) Plated, Lead-Free | Power and Signal Group |
Conn USB Type A Receptacle 4 POS 2/2.5mm RA Through Hole Single Port Emboss T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 48258-0001?
Additional datasheets, footprints and schematics for 48258-0001 are listed on our Part Details page. You can also find images and similar parts to 48258-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48258-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48258-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48258-0001 fall under?
The 48258-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48258-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48258-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 48258-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48258-0001 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Farnell, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 48258-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48258-0001 often in real-time on the comparison pages.
What if I can't find stock of 48258-0001?
You can fill out our help required form which you can use to request a quote for 48258-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.