Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4819513001,
6-1193607-4 |
Jacket Material | Fuel & Diesel Resistant Elastomer |
---|---|
Jacket Color | Black |
Conductor Material | Rope Stranded Bare Copper |
Number of Conductors | 1 |
Conductor Diameter | 11mm, .4331in |
Wire Size | 50mm² |
Overall Outside Diameter | 15.9mm, .6259in |
Wire Diameter | 15.9mm, .626in |
Voltage Rating | 600/1000VAC |
Cable Insulation Style | Double |
Cable Type | Power |
Product Type | Cable |
Product Classification | Cable - Power |
TE Connectivity VG-95218-T025-G002 Multi-Conductor Cable | Distrelec |
SINGLE WIRE CABLE-WIRE | Farnell |
Vg-95218-T025-G002 |Raychem Te Connectivity 4819513001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4819513001?
Additional datasheets, footprints and schematics for 4819513001 are listed on our Part Details page. You can also find images and similar parts to 4819513001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4819513001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4819513001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4819513001 fall under?
The 4819513001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 4819513001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4819513001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4819513001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4819513001 have stock available?
Authorised distributors including Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 4819513001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4819513001 often in real-time on the comparison pages.
What if I can't find stock of 4819513001?
You can fill out our help required form which you can use to request a quote for 4819513001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.