Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 481899-000 |
Plating Material | Tin/Silver/Nickel |
---|---|
Number of Conductors | Multi-Conductor |
Terminal & Splice Type | Splice |
Overall Length | 4.175in, 106mm |
Wire Insulation Diameter (Max) | 4.5mm, .177in |
Insulated | Yes |
Product Type | SolderShield Splice |
Wire/Cable Type | Multi-Conductor |
Splice Type | In-Line Splice |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
D-155-0575 |Raychem Te Connectivity 481899-000 | Newark Electronics |
DEVICE | Avnet America |
Solder Sleeves & Shield Tubing H/S-DEVICE | Sager |
Where can I find additional details, specifications and documents for a 481899-000?
Additional datasheets, footprints and schematics for 481899-000 are listed on our Part Details page. You can also find images and similar parts to 481899-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 481899-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 481899-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 481899-000 fall under?
The 481899-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 481899-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 481899-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 481899-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 481899-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 481899-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 481899-000 often in real-time on the comparison pages.
What if I can't find stock of 481899-000?
You can fill out our help required form which you can use to request a quote for 481899-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.