Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-TW-3/16-0-SP,
4816334002, 1-1193605-9 |
Prices starting from US$5.33
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$5.99
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$6.97
|
540
in stock
|
Buy Now | |
Future Electronics
from US$7.22
|
-
|
Buy Now | |
Avnet America
from US$8.17
|
-
|
Buy Now | |
Boersig
from US$7.24
|
-
|
Buy Now | |
TTI Europe
from US$5.33
|
-
|
Buy Now | |
Sager
from US$6.78
|
-
|
Buy Now | |
Farnell
from US$7.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Brake Fluid, Lubricating Oil, Diesel Fuel, Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Material | Crosslinked Elastomer |
Color | Black |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Material Systems Code | 25 |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Size Range | 2.4 – 4.8mm, .094 – .189in |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -75 – 150°C |
Heat Shrink Tubing and Sleeves HS-TBG 3/16 BK | Rapid Electronics |
TE Connectivity DR-25-TW-3/16-0-SP | Distrelec |
TE Connectivity / Raychem Heat Shrink Tubing and Sleeves DR-25-TW-3/16-0-SP | Future Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 3/16 BK PRICE PER METER | Sager |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4816334002?
Additional datasheets, footprints and schematics for 4816334002 are listed on our Part Details page. You can also find images and similar parts to 4816334002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816334002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816334002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816334002 fall under?
The 4816334002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4816334002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816334002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4816334002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4816334002 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 4816334002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816334002 often in real-time on the comparison pages.
What if I can't find stock of 4816334002?
You can fill out our help required form which you can use to request a quote for 4816334002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.