| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$431.40
| Meter Display Type | LCD |
|---|---|
| No. of Digits / Alpha | 4 |
| Readings | Tesla |
| External Height | 247mm |
| External Width | 67mm |
| RoHS Compliant | Yes |
| Extech 480846 HF EM Radiation Tester 10MHz-8GHz Range for RF Detection | Rapid Electronics |
| 8GHz RF Electromagnetic Field Strength M | RS |
| Rf Emf Strength Meter, 10Mhz To 8Ghz | Newark Electronics |
| EXTECH 480846 8GHz RF STRENGTH METER | Buerklin |
Where can I find additional details, specifications and documents for a 480846?
Additional datasheets, footprints and schematics for 480846 are listed on our Part Details page. You can also find images and similar parts to 480846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480846 fall under?
The 480846 is listed under Test & Measurement > RF Test Equipment > RF Field Strength Meters.
Can I view similar or alternative parts?
You can view similar parts to 480846 when available in the RF Field Strength Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480846 you can contact the distributor directly for product support, shipping queries etc.
Is the 480846 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 480846 have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas, Newark Electronics and Buerklin have stock available or on a lead time for 480846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480846 often in real-time on the comparison pages.
What if I can't find stock of 480846?
You can fill out our help required form which you can use to request a quote for 480846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.