Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$253.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$253.23
|
No stock
|
Buy Now |
Thermocouple Type | Pt100 |
---|---|
Operating Temperature Max | 199.9°C |
Operating Temperature Min | -99.9°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | 30V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
TEMPERATURE CONTROLLER, PT100 | Farnell |
Where can I find additional details, specifications and documents for a 4804A?
Additional datasheets, footprints and schematics for 4804A are listed on our Part Details page. You can also find images and similar parts to 4804A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4804A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4804A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4804A fall under?
The 4804A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 4804A when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4804A you can contact the distributor directly for product support, shipping queries etc.
Is the 4804A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4804A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4804A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4804A often in real-time on the comparison pages.
What if I can't find stock of 4804A?
You can fill out our help required form which you can use to request a quote for 4804A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.