480414-000 High Speed Digital & Data Cable by TE Connectivity

9530H1014-9X

Status: Active
Series: -
RoHS: Unknown
Aliases: 9530H1014-9X,
9530H1014-9X,
5-1193596-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.36

Distributor Stock
Logo for Newark
Newark
from US$2.97
1,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.36
1,000
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Size 30AWG
Impedance 95Ω
Cable Type Cheminax
Operating Temperature Range -65 – 200°C, -85 – 392°F

Alternative Descriptions

9530H1014-9X |Raychem Te Connectivity 480414-000 | Newark Electronics
Automotive Connectors 9530H1014-9X | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 480414-000?

Additional datasheets, footprints and schematics for 480414-000 are listed on our Part Details page. You can also find images and similar parts to 480414-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 480414-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480414-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 480414-000 fall under?

The 480414-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to 480414-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 480414-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 480414-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 480414-000 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop and Sager have stock available or on a lead time for 480414-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 480414-000 often in real-time on the comparison pages.

What if I can't find stock of 480414-000?

You can fill out our help required form which you can use to request a quote for 480414-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay