Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual Double Action Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tip Material | Urethane Foam |
---|---|
Swab Tip Size | 0.12" |
Handle Length | 2.7" |
Handle Material | PP (Polypropylene) |
Dispensing Method | Swab |
Pack Quantity | 500 |
Trade Name, Chemical | Sealed Foam Swabs |
RoHS Compliant | Yes |
Cordgrip Connector, 1" (.375-.50) Aluminum | RACO 4804-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Weight | 20g |
---|---|
Adhesive Type | Cyanoacrylate |
Cure | Temperature |
Adhesive Colour | Black |
Dispensing Method | Bottle |
Colour | Black |
RoHS Compliant | Yes |
Adhesive, Ethyl Cyanoacrylate, Bottle, 20G | Newark Electronics |
Where can I find additional details, specifications and documents for a 48040?
Additional datasheets, footprints and schematics for 48040 are listed on our Part Details page. You can also find images and similar parts to 48040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48040 fall under?
The 48040 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 48040 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48040 you can contact the distributor directly for product support, shipping queries etc.
Is the 48040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48040 have stock available?
Authorised distributors including Newark Electronics, element14, Conrad, Avnet America and RS Americas have stock available or on a lead time for 48040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48040 often in real-time on the comparison pages.
What if I can't find stock of 48040?
You can fill out our help required form which you can use to request a quote for 48040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.