Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1193596-1,
480392-002 |
Jacket Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Shield Material | Tin-Plated Copper |
Jacket Color | White |
Conductor Material | Silver-Plated High Strength Copper |
Cable Dielectric Diameter | 1.19mm, .047in |
Overall Outside Diameter | 3.23mm, .127in |
Wire Size | 24AWG, .2047mm² |
Wire Diameter | .64mm, .025in |
Capacitance | 30pF/ft |
Impedance | 70Ω |
Product Classification | Cable - Coaxial |
Cable Style | Twisted Pair |
Product Type | Cable |
Cable Type | Cheminax |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Wire 2Conductors 24 Silver Coated High Strength Copper Alloy White | Avnet America |
10595-24-9, 70 OHM, AWG 24 | TTI Europe |
Multi-Conductor Cables 70 Ohm 24 AWG PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 480392-002?
Additional datasheets, footprints and schematics for 480392-002 are listed on our Part Details page. You can also find images and similar parts to 480392-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480392-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480392-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480392-002 fall under?
The 480392-002 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 480392-002 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480392-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 480392-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480392-002 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 480392-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480392-002 often in real-time on the comparison pages.
What if I can't find stock of 480392-002?
You can fill out our help required form which you can use to request a quote for 480392-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.