Status: | Unknown |
---|---|
Series: | 48037 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
18
in stock
|
Buy Now | |
element14
from US$0.85
|
17,216
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
14,941
in stock
|
Buy Now | |
Farnell
from US$0.81
|
14,941
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
12,674
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.91
|
9,805
in stock
|
Buy Now | |
Heilind Electronics
from US$0.99
|
4,836
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.99
|
1,128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
299
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
44
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,800
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | 48037 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
USB CONN, 2.0, USB TYPE A, PLUG, THT | element14 |
Usb Conn, 2.0, Usb Type A, Plug, Tht | Newark Electronics |
USB A TYPE 4 CKT R/A CONN | TTI Europe |
USB A TYPE 4 CKT R/A CONN (DI ) TRAY | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
Molex USB 2.0 Type A, Plug, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
USB Type A Plug Through Hole Right Angle | RS |
Conn. | RS Americas |
Conn USB PL 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
Universal Serial Bus (USB) Shielded I/O Plug, Type A, Right Angle, Through Hole, 0.76µm Gold (Au) Plating, PCB Thickness 1.20mm-1.60mm, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 48037-0001?
Additional datasheets, footprints and schematics for 48037-0001 are listed on our Part Details page. You can also find images and similar parts to 48037-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48037-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48037-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48037-0001 fall under?
The 48037-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48037-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48037-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 48037-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48037-0001 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and TTI Europe have stock available or on a lead time for 48037-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48037-0001 often in real-time on the comparison pages.
What if I can't find stock of 48037-0001?
You can fill out our help required form which you can use to request a quote for 48037-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.