Status: | Unknown |
---|---|
Series: | 48000 Series |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.33
|
93
in stock
|
Buy Now | |
SOS electronic
from US$3.14
|
1,014
in stock
|
Buy Now | |
Schukat Electronic
from US$3.46
|
118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.62
|
101
in stock
|
Buy Now | |
Conrad
from US$16.05
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.20
|
-
|
Buy Now | |
element14
from US$7.22
|
-
|
Buy Now | |
Farnell
from US$4.30
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.75W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 830mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 25mm |
Height | 16mm |
Depth | 25mm |
Product Range | 48000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
AC/DC Power Supply for PCB 2,75W 3,3V/0,83A Regulated | SOS electronic |
Myrra SPS Modul 3,3V 830mA | Schukat Electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC Transformer 1W to 3W SMPS 3.3VDC | RS |
Power Supply, Ac-Dc, 3.3V, 0.83A | Newark Electronics |
POWER SUPPLY, AC-DC, 3.3V, 0.83A | element14 |
Where can I find additional details, specifications and documents for a 48021?
Additional datasheets, footprints and schematics for 48021 are listed on our Part Details page. You can also find images and similar parts to 48021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48021 fall under?
The 48021 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 48021 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48021 you can contact the distributor directly for product support, shipping queries etc.
Is the 48021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48021 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Transfer Multisort Elektronik, RS and Conrad have stock available or on a lead time for 48021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48021 often in real-time on the comparison pages.
What if I can't find stock of 48021?
You can fill out our help required form which you can use to request a quote for 48021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.