4801J Industrial Automation & Control Gear by Digitron

TEMPERATURE CONTROLLER J T/C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$252.83

Distributor Stock
Logo for Farnell
Farnell
from US$252.83
No stock
Buy Now

Specifications

Thermocouple Type J
Operating Temperature Max 625°C
Operating Temperature Min -50°C
Temperature Accuracy ± -
Output Voltage Max 250VAC
Output Voltage Min 30V
Product Range -
SVHC No SVHC (12-Jan-2017)
Accuracy ± 0.5%
Ambient Conditions 0 deg C to +45 deg C
Contact Rating 5A @ 250Vac 30V dc
External Depth 68.1mm
External Length / Height 48mm
External Width 96mm
Operating Voltage 115/230 V ± 15%
Panel Cutout Size 92 x 45 mm
Scale Division
Supply Voltage Max 220V

Alternative Descriptions

TEMPERATURE CONTROLLER, J, T/C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4801J?

Additional datasheets, footprints and schematics for 4801J are listed on our Part Details page. You can also find images and similar parts to 4801J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4801J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4801J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4801J fall under?

The 4801J is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 4801J when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4801J you can contact the distributor directly for product support, shipping queries etc.

Is the 4801J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4801J have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 4801J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4801J often in real-time on the comparison pages.

What if I can't find stock of 4801J?

You can fill out our help required form which you can use to request a quote for 4801J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay