Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 22 |
---|---|
Number of Positions | 22 |
Number of Rows | 22 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.4 – 1.78mm, .055 – .07in |
Connector Height | .35in, 8.89mm |
コネクタの高さ | 8.89mm |
Connector Length | 4.274in, 108.56mm |
Operating Voltage | 250VAC |
Housing Material | Phenolic - GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Panel Mount Feature Type | Mounting Ears |
Strain Relief | Without |
Panel Mount Feature | Without |
Comment | Housing per MIL-M-14F. |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Hsg Amp Leaf 22 Pos Rohs Compliant: Yes |Amp Te Connectivity 480142-3 | Newark Electronics |
Conn Housing RCP 44 POS 3.96mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 480142-3?
Additional datasheets, footprints and schematics for 480142-3 are listed on our Part Details page. You can also find images and similar parts to 480142-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480142-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480142-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480142-3 fall under?
The 480142-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 480142-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480142-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 480142-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480142-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 480142-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480142-3 often in real-time on the comparison pages.
What if I can't find stock of 480142-3?
You can fill out our help required form which you can use to request a quote for 480142-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.