Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
266
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
80,993
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
15,372
in stock
|
Buy Now | |
TE Store
from US$0.22
|
8,070
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
3,587
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24mm, .945in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SINGLE CIR FF REC HSG | Heilind Electronics |
FF 250 REC HSG 1P NYLON BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 480054-4 | Internal Number: 480054-4 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing FF 250 REC HSG 1P NYLON BLACK | Distrelec |
Ff 250 Rec Hsg 1P Nylon Black Rohs Compliant: Yes |Amp Te Connectivity 480054-4 | Newark Electronics |
Receptacle housing Fastin-Faston | RS |
1 Circuit 6.35mm Nylon Faston Receptacle | Future Electronics |
Conn Housing RCP 1 POS ST Loose Piece | Avnet America |
Connector RECEPT SNGLE CIR FAST .250 | TE Connectivity 480054-4 | RS Americas |
RECEPTACLE HOUSING, FASTIN-FASTON CONN | element14 |
RECEPTACLE HOUSING, 1POS, NYLON | Farnell |
Fastin-Faston Black Housing, nylon, polarized | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | 6.35 (0.250) FAST-ON Receptacles |
Product Range | - |
No. of Contacts | 1Contacts |
Where can I find additional details, specifications and documents for a 480054-4?
Additional datasheets, footprints and schematics for 480054-4 are listed on our Part Details page. You can also find images and similar parts to 480054-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480054-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480054-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480054-4 fall under?
The 480054-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480054-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480054-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 480054-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480054-4 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 480054-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480054-4 often in real-time on the comparison pages.
What if I can't find stock of 480054-4?
You can fill out our help required form which you can use to request a quote for 480054-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.