Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
3,223
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
4,279
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
3,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
3,223
in stock
|
Buy Now | |
element14
from US$0.70
|
3,223
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
2,783
in stock
|
Buy Now | |
TE Store
from US$0.69
|
2,162
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
1,496
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
774
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
288
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Centerline | .36in, 8.89mm |
Length | 24mm, .945in |
Wire Size | .517 – 1.308mm² |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Packaging Method | Carton |
Packaging Quantity | 1 |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 6 CIR FF REC HSG N N | Rapid Electronics |
6 CIR FF REC HSG N NAT | Heilind Electronics |
Receptacle Housing, Faston Connector | Newark Electronics |
RECEPTACLE HOUSING, FASTON CONNECTOR | element14 |
FF 250 REC HSG 6P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Flag UL Flammability Rating: UL 94V-2 Receptacle 6 Flag | Crimp Terminal Housing | Part Number: 480003-5 | Internal Number: 480003-5 | TE Connectivity | TE Store |
TE Connectivity FF 250 REC HSG 6P NYLON NAT Combination | Distrelec |
6P TERMINAL HSG REC FLAG NATUR | TTI Europe |
Conn Housing RCP 6 POS 9.14mm ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series 6 Way Nylon Crimp Terminal Housing 38.1mm Tab Size | TE Connectivity 480003-5 | RS Americas |
6 CIR FF REC HSG N NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | 6.35 (0.250) FAST-ON Receptacles |
Product Range | - |
No. of Contacts | 6Contacts |
Where can I find additional details, specifications and documents for a 480003-5?
Additional datasheets, footprints and schematics for 480003-5 are listed on our Part Details page. You can also find images and similar parts to 480003-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480003-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480003-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480003-5 fall under?
The 480003-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480003-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480003-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 480003-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480003-5 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 480003-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480003-5 often in real-time on the comparison pages.
What if I can't find stock of 480003-5?
You can fill out our help required form which you can use to request a quote for 480003-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.