Status: | Unknown |
---|---|
Series: | 48 MIL-C-26500 Series |
RoHS: | Unknown |
Prices starting from US$4.15
Product Range | 48 MIL-C-26500 Series |
---|---|
Shell Type | - |
For Use With | Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact |
Connector Body Material | - |
Connector Shell Size | - |
PLUG & SOCKET HOUSING, PLUG WIRE SPLICE, 1 POSITION, RED | element14 |
Plug & Socket Housing, Plug Wire Splice, 1 Position, Red | Newark Electronics |
SIZE 16 WIRE SPLICE PLUG | Amphenol Aerospace 48-7190-1 | RS Americas |
Where can I find additional details, specifications and documents for a 48-7190-1?
Additional datasheets, footprints and schematics for 48-7190-1 are listed on our Part Details page. You can also find images and similar parts to 48-7190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48-7190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48-7190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48-7190-1 fall under?
The 48-7190-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48-7190-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48-7190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 48-7190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48-7190-1 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, element14, Newark Electronics and Farnell have stock available or on a lead time for 48-7190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48-7190-1 often in real-time on the comparison pages.
What if I can't find stock of 48-7190-1?
You can fill out our help required form which you can use to request a quote for 48-7190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.