Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.00
|
39
in stock
|
Buy Now | |
Powell Electronics
from US$8.25
|
2,880
in stock
|
Buy Now | |
PEI-Genesis
from US$7.45
|
160
in stock
|
Buy Now | |
Electro Enterprises
from US$5.02
|
108
in stock
|
Buy Now | |
RS Americas
from US$5.46
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
-
|
Buy Now | |
TTI Europe
from US$6.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
PRODUCT RANGE | 48, MIL-C-26500 SERIES |
---|---|
FOR USE WITH | SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT |
GENDER | PLUG |
RoHS Compliant | YES |
48 PLUG WIRE SPLICE BLUE | PEI-Genesis |
Circular Connector Size 16 Wire Splice Plug | Amphenol Aerospace 48-7190 | RS Americas |
48 series wire splice plug, blue | RS |
Plug & Socket Housing, Plug, 1 Position, Blue | Newark Electronics |
Splice Terminal PL 29.71mm 7.62mm | Avnet Asia |
Where can I find additional details, specifications and documents for a 48-7190.?
Additional datasheets, footprints and schematics for 48-7190. are listed on our Part Details page. You can also find images and similar parts to 48-7190. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48-7190. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48-7190. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48-7190. fall under?
The 48-7190. is listed under Connectors > Circular Connectors & Components > Circular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 48-7190. when available in the Circular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48-7190. you can contact the distributor directly for product support, shipping queries etc.
Is the 48-7190. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48-7190. have stock available?
Authorised distributors including Powell Electronics, PEI-Genesis, Electro Enterprises, RS Americas and RS have stock available or on a lead time for 48-7190..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48-7190. often in real-time on the comparison pages.
What if I can't find stock of 48-7190.?
You can fill out our help required form which you can use to request a quote for 48-7190. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.