47D40-801 Industrial Automation & Control Gear by White-Rodgers

DEFROST CONTROL 5% TO 95% RH 24VAC

Status: Unknown
Series: 47D SERIES
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$40.81


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$46.29
10
Buy Now
Logo for element14 element14 US$40.81
10
Buy Now
View Full Pricing & Stock Comparison

Specifications

Rated Voltage 24V
Humidity Range 5% to 95% Relative Humidity
Operating Temperature Min -40°C
Operating Temperature Max 60°C
Product Range 47D SERIES

Alternative Descriptions

Defrost Control, 5% To 95% Rh, 24Vac | Newark Electronics
DEFROST CONTROL, 5% TO 95% RH, 24VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 47D40-801?

Additional datasheets, footprints and schematics for 47D40-801 are listed on our Part Details page. You can also find images and similar parts to 47D40-801 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 47D40-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47D40-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 47D40-801 fall under?

The 47D40-801 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 47D40-801 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 47D40-801 you can contact the distributor directly for product support, shipping queries etc.

Is the 47D40-801 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 47D40-801 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 47D40-801.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 47D40-801 often in real-time on the comparison pages.

What if I can't find stock of 47D40-801?

You can fill out our help required form which you can use to request a quote for 47D40-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay