47C16-E/SN More Semiconductors - ICs by Microchip Technology

16Kb 5V I2C Serial EERAM - SRAM with EEPROM Back Up


The Microchip Technology Inc 47C16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47C16 provides infinite read and write cycles to the SRAM while the EEPROM cells provide high endurance non-volatile storage of Data. With an external capacitor, SRAM data is automatically transferred to the EEPROM upon power-loss. Data can also be transferred manually by using either the hardware store pin or by software control. Upon power-up, the EEPROM data is automatically recalled to the SRAM. Recall can also be initiated through software control. The unlimited endurance makes the EERAM useful in applications that need to constantly monitor or record data.

The 47C16 EERAM has a 4.5-5.5V operating voltage range and is available in 8-lead SOIC, TSSOP and PDIP packages. The EERAM works from -40C to +125C and is automotive grade qualified.

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.72
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.88
-
Buy Now

Features

Automatic Store to EEPROM upon power-down (using optional external capacitor)
Automatic Recall to SRAM Array upon power-up
Hardware Store Pin for manual Store Operations
Software commands for initiating Store and Recall Operations
Store Time 40ms (max)
4.5V -5.5V Operation
High-Speed I2C Interface (Up to 1MHz)
Non-Volatile External Event Detect Flag
Infinite Read and Write Cycles to SRAM Array
More than 1 Million Store Cycles to EEPROM
Data Retention: >200 Years
ESD Protection: >2,000V
Reliable Data Storage during Power Loss
1mA active current (typ)
40uA Standby Current (max)
Software Write Protection from 1/64 of SRAM array to whole array
Zero Cycle delay reads and writes
Cascadable up to four devices
Industrial(I): -40oC to +85oC
Automotive (E): -40oC to +125oC
8-Lead PDIP, SOIC and TSSOP Packages

Specifications

Density (Organization) 16K bits (x8)
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 1 MHz
Page Size (bytes) 16
Write Protected True
Write Protect Scheme Software Configurable
Endurance Unlimited
Data Retention (Years) 200
Battery Backup False
Pins | Packaging 8 | SOIC
Temp Range -40C to +125C
Packing Media Tube (100)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.25
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

16kbit SRAM with EEPROM backup, 4.5-5.5V | Microchip Technology
16K, 5.0V Eeram Ext 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip 47C16-E/SN | Newark Electronics
SOIC 16k 5.0V EERAM EXT | Avnet America
NVRAM, EERAM, 16KBIT, -40 TO 125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 47C16-E/SN?

Additional datasheets, footprints and schematics for 47C16-E/SN are listed on our Part Details page. You can also find images and similar parts to 47C16-E/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 47C16-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47C16-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 47C16-E/SN fall under?

The 47C16-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 47C16-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 47C16-E/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 47C16-E/SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 47C16-E/SN have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 47C16-E/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 47C16-E/SN often in real-time on the comparison pages.

What if I can't find stock of 47C16-E/SN?

You can fill out our help required form which you can use to request a quote for 47C16-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay