Status: | Unknown |
---|---|
Series: | 47950 Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
12,850
in stock
|
Buy Now | |
Distrelec
from US$2.73
|
7,380
in stock
|
Buy Now | |
Farnell
from US$3.35
|
6,440
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
6,260
in stock
|
Buy Now | |
TTI Europe
from US$1.57
|
5,880
in stock
|
Buy Now | |
element14
from US$3.20
|
3,283
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.47
|
526
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,260
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
420
in stock
|
Buy Now | |
Rutronik
from US$1.77
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 4.8GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | Adhesive |
Gain | 4.4dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 47950 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Automotive Consumer Electronics Industrial Medical Telecommunication |
Molex 2.4GHz / 5GHz Wi-Fi Stand Alone Antenna 16.00mm Width 200.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
RF ANTENNA, 4.8 TO 5.9GHZ, 4.4DBI | Farnell |
Wifi 2.4/5G Stand Alone 16*200Mm Assy Rohs Compliant: Yes |Molex 47950-2011 | Newark Electronics |
2.4GHZ WI-FI STAND ALONE ANTEN | TTI Europe |
WIFI ANTENNA 16MM, 2.4GHZ, 50 OHMS | element14 |
Antenna | Transfer Multisort Elektronik |
Wifi 2.4/5G stand alone 16200mm assy | RS |
WIFI 2.4/5G STAND ALONE 1 MM ASSY | Heilind Electronics |
PCB Antenna 2,4/5 GHz 20cm U.FL | Rutronik |
Antenna Stand Alone Antenna 5.5dB Gain 2500MHz/5850MHz Tray | Avnet America |
Where can I find additional details, specifications and documents for a 47950-2011?
Additional datasheets, footprints and schematics for 47950-2011 are listed on our Part Details page. You can also find images and similar parts to 47950-2011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47950-2011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47950-2011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47950-2011 fall under?
The 47950-2011 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 47950-2011 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47950-2011 you can contact the distributor directly for product support, shipping queries etc.
Is the 47950-2011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47950-2011 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for 47950-2011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47950-2011 often in real-time on the comparison pages.
What if I can't find stock of 47950-2011?
You can fill out our help required form which you can use to request a quote for 47950-2011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.