Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Hyp8/10 Terminyl 3/0 Die Set |Amp Te Connectivity 47915 | Newark Electronics |
Crimping Die for Hydraulic Crimping Head | Avnet America |
Where can I find additional details, specifications and documents for a 47915?
Additional datasheets, footprints and schematics for 47915 are listed on our Part Details page. You can also find images and similar parts to 47915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47915 fall under?
The 47915 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47915 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47915 you can contact the distributor directly for product support, shipping queries etc.
Is the 47915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47915 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 47915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47915 often in real-time on the comparison pages.
What if I can't find stock of 47915?
You can fill out our help required form which you can use to request a quote for 47915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.