Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RCAB-4120 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 35 – 400mm² |
Voltage Class | ≤ 17.5kV |
Design Specification | HD629.1-S2 |
Non-Toxic & Non-Corrosive Emission | Yes |
Application Type | Elbow Insulating Boot, Straight Insulating Boot |
Emission Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Installation Instruction | English |
Product Availability | AMERICAS, ASIA, EMEA, China, ANZPAC |
Bushing Type | 400A, 630A |
Product Family | RCAB |
Technology | Cold Applied |
Screened | No |
Where can I find additional details, specifications and documents for a 479055-034?
Additional datasheets, footprints and schematics for 479055-034 are listed on our Part Details page. You can also find images and similar parts to 479055-034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 479055-034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 479055-034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 479055-034 fall under?
The 479055-034 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 479055-034 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 479055-034 you can contact the distributor directly for product support, shipping queries etc.
Is the 479055-034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 479055-034 have stock available?
There is no stock from authorised distributors for 479055-034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 479055-034 often in real-time on the comparison pages.
What if I can't find stock of 479055-034?
You can fill out our help required form which you can use to request a quote for 479055-034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.