Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Partition Orientation | Vertical |
---|---|
Color | Transparent |
Number of Main Wires (Max) | 4 |
Number of Branch Wires (Max) | 4 |
Cable Cross-Section (Min) (Main) | 35mm² |
Branch Cable Diameter (Max) | 36mm |
Branch Cable Cross-Section (Min) | 10mm² |
Branch Cable Diameter (Min) | 18mm |
Cable Diameter (Min) (Main) | 27mm |
Branch Cable Cross-Section (Max) | 70mm² |
Filler Volume | 1.7l |
Cable Cross-Section (Max) (Main) | 150mm² |
Cable Diameter (Max) (Main) | 55mm |
Voltage Class | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Standards | EN 50393 |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Halogen Free | Yes |
UV-Stabilized | No |
Silicone-Free | Yes |
Solvent-Free | Yes |
Installation Instruction | English |
Product Availability | Worldwide |
Technology | Resin |
Mechanical Connectors Included | No |
Tap Geometry | Parallel |
Strain Relief | No |
Cable Seal | Foam Rools |
Filler | GUROFLEX-N |
Product Family | GURO MM-5 |
Shelf Life | 24 months |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Closing Method | Snap to Close |
Product Type | Resin Branch Joint |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 479046-001?
Additional datasheets, footprints and schematics for 479046-001 are listed on our Part Details page. You can also find images and similar parts to 479046-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 479046-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 479046-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 479046-001 fall under?
The 479046-001 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 479046-001 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 479046-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 479046-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 479046-001 have stock available?
There is no stock from authorised distributors for 479046-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 479046-001 often in real-time on the comparison pages.
What if I can't find stock of 479046-001?
You can fill out our help required form which you can use to request a quote for 479046-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.