Status: | Unknown |
---|---|
Series: | TTA Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 16V |
Product Range | TTA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 16mm |
Lead Spacing | - |
Height | 31.5mm |
Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 478TTA016M?
Additional datasheets, footprints and schematics for 478TTA016M are listed on our Part Details page. You can also find images and similar parts to 478TTA016M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 478TTA016M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 478TTA016M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 478TTA016M fall under?
The 478TTA016M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 478TTA016M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 478TTA016M you can contact the distributor directly for product support, shipping queries etc.
Is the 478TTA016M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 478TTA016M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 478TTA016M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 478TTA016M often in real-time on the comparison pages.
What if I can't find stock of 478TTA016M?
You can fill out our help required form which you can use to request a quote for 478TTA016M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.