Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4785230001,
1193583-3 |
Color | Yellow |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 2 |
Compatible Cable Diameter | 2.3 – 5.4mm, .091 – .215in |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .25in, 6.4mm |
Recovered Inside Diameter | 2.1mm, .083in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Wire Labels & Markers Tms-Sce-1/4-2.0-S1-4 |Raychem Te Connectivity 4785230001 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLV 1/4 S1 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 4785230001?
Additional datasheets, footprints and schematics for 4785230001 are listed on our Part Details page. You can also find images and similar parts to 4785230001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4785230001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4785230001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4785230001 fall under?
The 4785230001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4785230001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4785230001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4785230001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4785230001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 4785230001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4785230001 often in real-time on the comparison pages.
What if I can't find stock of 4785230001?
You can fill out our help required form which you can use to request a quote for 4785230001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.