Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4781474001,
6-1193580-2 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Shrink Ratio | 2:1 |
Color | Green |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Recovered Wall Thickness (Nominal) | 1.15mm, .045in |
Expanded Inside Diameter (Min) | 2.008in, 51mm |
Recovered Inside Diameter (Max) | 26mm, 1.024in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Cgpt-51/26-5-Sp |Raychem Te Connectivity 4781474001 | Newark Electronics |
Heat Shrink Tubing Single Wall 2:1 Ratio Polyolefin Green Spool | Avnet America |
TE Connectivity CGPT-51/26-5-SP Heat Shrink Tubing and S | Distrelec |
Where can I find additional details, specifications and documents for a 4781474001?
Additional datasheets, footprints and schematics for 4781474001 are listed on our Part Details page. You can also find images and similar parts to 4781474001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4781474001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4781474001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4781474001 fall under?
The 4781474001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4781474001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4781474001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4781474001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4781474001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 4781474001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4781474001 often in real-time on the comparison pages.
What if I can't find stock of 4781474001?
You can fill out our help required form which you can use to request a quote for 4781474001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.