477KXM050M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 50V 20% RADIAL

Status: Unknown
Series: KXM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
2,883
in stock
Buy Now
Logo for element14
element14
from US$0.34
2,883
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 50V
Product Range KXM Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 20mm

Alternative Descriptions

Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 477KXM050M?

Additional datasheets, footprints and schematics for 477KXM050M are listed on our Part Details page. You can also find images and similar parts to 477KXM050M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 477KXM050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 477KXM050M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 477KXM050M fall under?

The 477KXM050M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 477KXM050M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 477KXM050M you can contact the distributor directly for product support, shipping queries etc.

Is the 477KXM050M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 477KXM050M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 477KXM050M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 477KXM050M often in real-time on the comparison pages.

What if I can't find stock of 477KXM050M?

You can fill out our help required form which you can use to request a quote for 477KXM050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay