Status: | Unknown |
---|---|
Series: | KXM Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 25V |
Product Range | KXM Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 16mm |
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 477KXM025MLQ?
Additional datasheets, footprints and schematics for 477KXM025MLQ are listed on our Part Details page. You can also find images and similar parts to 477KXM025MLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 477KXM025MLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 477KXM025MLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 477KXM025MLQ fall under?
The 477KXM025MLQ is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 477KXM025MLQ when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 477KXM025MLQ you can contact the distributor directly for product support, shipping queries etc.
Is the 477KXM025MLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 477KXM025MLQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 477KXM025MLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 477KXM025MLQ often in real-time on the comparison pages.
What if I can't find stock of 477KXM025MLQ?
You can fill out our help required form which you can use to request a quote for 477KXM025MLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.