477CKS025M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20% RADIAL

Status: Unknown
Series: CKS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
1,796
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
1,796
in stock
Buy Now
Logo for element14
element14
from US$0.15
1,796
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
1,351
in stock
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 25V
Product Range CKS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 477CKS025M?

Additional datasheets, footprints and schematics for 477CKS025M are listed on our Part Details page. You can also find images and similar parts to 477CKS025M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 477CKS025M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 477CKS025M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 477CKS025M fall under?

The 477CKS025M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 477CKS025M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 477CKS025M you can contact the distributor directly for product support, shipping queries etc.

Is the 477CKS025M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 477CKS025M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 477CKS025M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 477CKS025M often in real-time on the comparison pages.

What if I can't find stock of 477CKS025M?

You can fill out our help required form which you can use to request a quote for 477CKS025M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay