Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.64
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
205
in stock
|
Buy Now | |
element14
from US$8.69
|
205
in stock
|
Buy Now | |
Rapid Electronics
from US$11.25
|
69
in stock
|
Buy Now | |
Conrad
from US$9.04
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.35
|
41
in stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Finger Grip with Indicator Arrow |
Knob Diameter | 19mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 19mm |
Height | 19mm |
Knob / Dial - Diameter Metric | 21mm |
Knob / Dial Height - Metric | 19mm |
Material | Plastic |
Knob, High-Torque | Newark Electronics |
KNOB, HIGH-TORQUE | element14 |
Mentor 477.61 Plastic Adjusting Knob Ø 19mm | Rapid Electronics |
An alternative to the thermoset plastic version. In the thermoplastic version, the grip areas are shaped differently and the cap remains in grey, giving the knobs a special design. | Conrad |
Knob | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 477.61?
Additional datasheets, footprints and schematics for 477.61 are listed on our Part Details page. You can also find images and similar parts to 477.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 477.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 477.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 477.61 fall under?
The 477.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 477.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 477.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 477.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 477.61 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for 477.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 477.61 often in real-time on the comparison pages.
What if I can't find stock of 477.61?
You can fill out our help required form which you can use to request a quote for 477.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.