Status: | Unknown |
---|---|
Series: | TTA Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 500V |
Product Range | TTA Series |
Capacitance Tolerance | +50% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 18mm |
Lead Spacing | - |
Height | 40mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | 8.818ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Aluminum Electrolytic Capacitor, 47Uf, 500V, 20%, Axial | Newark Electronics |
CAP, 47µF, 500V | Farnell |
Where can I find additional details, specifications and documents for a 476TTA500ARZ?
Additional datasheets, footprints and schematics for 476TTA500ARZ are listed on our Part Details page. You can also find images and similar parts to 476TTA500ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 476TTA500ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476TTA500ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 476TTA500ARZ fall under?
The 476TTA500ARZ is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 476TTA500ARZ when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 476TTA500ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the 476TTA500ARZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 476TTA500ARZ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 476TTA500ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 476TTA500ARZ often in real-time on the comparison pages.
What if I can't find stock of 476TTA500ARZ?
You can fill out our help required form which you can use to request a quote for 476TTA500ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.