476TTA450M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 450V, 20%, AXIAL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.96


Distributor Starting From Stock
Logo for RS Americas RS Americas US$4.96
275
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 450V
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 476TTA450M?

Additional datasheets, footprints and schematics for 476TTA450M are listed on our Part Details page. You can also find images and similar parts to 476TTA450M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 476TTA450M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476TTA450M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 476TTA450M fall under?

The 476TTA450M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 476TTA450M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 476TTA450M you can contact the distributor directly for product support, shipping queries etc.

Is the 476TTA450M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 476TTA450M have stock available?

Authorised distributors including RS Americas have stock available or on a lead time for 476TTA450M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 476TTA450M often in real-time on the comparison pages.

What if I can't find stock of 476TTA450M?

You can fill out our help required form which you can use to request a quote for 476TTA450M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay