476TTA250M Capacitors by Illinois Capacitor

CAP 47µF 250V 20%

Status: Unknown
Series: TTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.59
165
in stock
Buy Now
Logo for element14
element14
from US$1.82
165
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.39
50
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.32
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 250V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 16mm
Lead Spacing -
Height 31mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR 7.055ohm
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Aluminum Electrolytic Capacitor 47Uf, 250V, 20%, Axial | Newark Electronics
CAP, 47µF, 250V, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 476TTA250M?

Additional datasheets, footprints and schematics for 476TTA250M are listed on our Part Details page. You can also find images and similar parts to 476TTA250M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 476TTA250M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476TTA250M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 476TTA250M fall under?

The 476TTA250M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 476TTA250M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 476TTA250M you can contact the distributor directly for product support, shipping queries etc.

Is the 476TTA250M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 476TTA250M have stock available?

Authorised distributors including Newark Electronics, element14, RS Americas, Future Electronics and Farnell have stock available or on a lead time for 476TTA250M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 476TTA250M often in real-time on the comparison pages.

What if I can't find stock of 476TTA250M?

You can fill out our help required form which you can use to request a quote for 476TTA250M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay