476TTA016MSD Capacitors by Illinois Capacitor

CAP, 47UF, 16V, ALU ELEC, AXIAL

Status: Unknown
Series: TTA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
1,344
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
1,344
in stock
Buy Now
Logo for element14
element14
from US$0.21
1,344
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 5mm
RoHS Compliant Yes

Alternative Descriptions

Cap, 47Uf, 16V, Alu Elec, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 476TTA016MSD?

Additional datasheets, footprints and schematics for 476TTA016MSD are listed on our Part Details page. You can also find images and similar parts to 476TTA016MSD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 476TTA016MSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476TTA016MSD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 476TTA016MSD fall under?

The 476TTA016MSD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 476TTA016MSD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 476TTA016MSD you can contact the distributor directly for product support, shipping queries etc.

Is the 476TTA016MSD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 476TTA016MSD have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 476TTA016MSD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 476TTA016MSD often in real-time on the comparison pages.

What if I can't find stock of 476TTA016MSD?

You can fill out our help required form which you can use to request a quote for 476TTA016MSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay