Status: | Unknown |
---|---|
Series: | CKE Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
RS Americas
from US$0.09
|
5,530
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,020
in stock
|
Buy Now | |
element14
from US$0.08
|
2,020
in stock
|
Buy Now | |
Richardson RFPD
from US$0.05
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 50V |
Product Range | CKE Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | 3.527ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Aluminum Electrolytic Capacitor 47Uf, 50V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
CAP, 47µF, 50V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 476CKE050M?
Additional datasheets, footprints and schematics for 476CKE050M are listed on our Part Details page. You can also find images and similar parts to 476CKE050M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 476CKE050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476CKE050M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 476CKE050M fall under?
The 476CKE050M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 476CKE050M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 476CKE050M you can contact the distributor directly for product support, shipping queries etc.
Is the 476CKE050M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 476CKE050M have stock available?
Authorised distributors including RS Americas, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 476CKE050M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 476CKE050M often in real-time on the comparison pages.
What if I can't find stock of 476CKE050M?
You can fill out our help required form which you can use to request a quote for 476CKE050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.