Status: | Unknown |
---|---|
Series: | 47603 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
630
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
51,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
4,900
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
4,900
in stock
|
Buy Now | |
Farnell
from US$2.24
|
2,800
in stock
|
Buy Now | |
element14
from US$1.81
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 47603 Series |
---|---|
Connector Type | Mini SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Molex 1.27mm Pitch SIM Card Holder with 2 Detect Pins 8 Circuits Push-Push Style Housing Height 1.90mm without Pegs Lead-Free | Distrelec |
Memory Card Conn Assy For Push Push 8Pins Sim Rohs Compliant: Yes |Molex 47603-0001 | Newark Electronics |
CONN, MINI SIM, 8POS, PUSH-PUSH | Farnell |
CONNECTOR, MINI SIM, 8POS | element14 |
ASSY FOR PUSH PUSH 8PINS SIM WITH DETECT | RS |
47603-0001 | Transfer Multisort Elektronik |
Conn SIM M 8 POS 1.27mm Solder RA SMD Embossed T/R 0.05A/Contact | Avnet America |
ASSY FOR PUSH PUSH 8PINS SIM WITH DETECT | Molex Incorporated 47603-0001 | RS Americas |
1.27MM PITCH SIM CARD HOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 47603-0001?
Additional datasheets, footprints and schematics for 47603-0001 are listed on our Part Details page. You can also find images and similar parts to 47603-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47603-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47603-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47603-0001 fall under?
The 47603-0001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47603-0001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47603-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47603-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47603-0001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 47603-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47603-0001 often in real-time on the comparison pages.
What if I can't find stock of 47603-0001?
You can fill out our help required form which you can use to request a quote for 47603-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.