Status: | Unknown |
---|---|
Series: | Capstick Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Capacitor Case Style | DIP |
Voltage Rating | 100V |
No. of Elements | 3 Element |
Product Range | Capstick Series |
Capacitance Tolerance | ± 10% |
RoHS Compliant | Yes |
Capacitor Array Metal Polymer, 4.7Uf, 100V, 10%, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 475K100CS4G?
Additional datasheets, footprints and schematics for 475K100CS4G are listed on our Part Details page. You can also find images and similar parts to 475K100CS4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 475K100CS4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 475K100CS4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 475K100CS4G fall under?
The 475K100CS4G is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to 475K100CS4G when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 475K100CS4G you can contact the distributor directly for product support, shipping queries etc.
Is the 475K100CS4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 475K100CS4G have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 475K100CS4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 475K100CS4G often in real-time on the comparison pages.
What if I can't find stock of 475K100CS4G?
You can fill out our help required form which you can use to request a quote for 475K100CS4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.