Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 250V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 475CKS250MGM?
Additional datasheets, footprints and schematics for 475CKS250MGM are listed on our Part Details page. You can also find images and similar parts to 475CKS250MGM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 475CKS250MGM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 475CKS250MGM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 475CKS250MGM fall under?
The 475CKS250MGM is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 475CKS250MGM when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 475CKS250MGM you can contact the distributor directly for product support, shipping queries etc.
Is the 475CKS250MGM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 475CKS250MGM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 475CKS250MGM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 475CKS250MGM often in real-time on the comparison pages.
What if I can't find stock of 475CKS250MGM?
You can fill out our help required form which you can use to request a quote for 475CKS250MGM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.