Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
475657-000,
5-1193562-7 |
No distributors results available
TE Adapter Code | 78 |
---|---|
Color | Olive Drab |
Adapter Entry Size | 16 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Cable Entry Diameter | .01 – 1in, .2 – 25.4mm |
Cable Diameter Range | .5 – .8in, 12.7 – 20.3mm |
Connector Detail Specification Number | Patt 121B |
Connector General Specification Number | BS9522 F0032 (AB), VG 95234 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Adapter Angle | 90 |
Connector Shell Size | 28 |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR16BI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Where can I find additional details, specifications and documents for a 475657-000?
Additional datasheets, footprints and schematics for 475657-000 are listed on our Part Details page. You can also find images and similar parts to 475657-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 475657-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 475657-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 475657-000 fall under?
The 475657-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 475657-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 475657-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 475657-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 475657-000 have stock available?
There is no stock from authorised distributors for 475657-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 475657-000 often in real-time on the comparison pages.
What if I can't find stock of 475657-000?
You can fill out our help required form which you can use to request a quote for 475657-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.