Status: | Unknown |
---|---|
Series: | 47553 Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.99 |
360
|
Buy Now | |
Rutronik | US$1.33 |
3,000
|
Buy Now | |
Heilind Electronics | US$1.75 |
900
|
Buy Now | |
Newark Electronics | US$2.32 |
600
|
Buy Now | |
Farnell | US$1.97 |
600
|
Buy Now | |
Heilind Electronics Asia | US$1.75 |
300
|
Buy Now | |
Distrelec | US$2.19 |
271
|
Buy Now | |
RS Americas | US$2.10 |
2
|
Buy Now | |
Avnet Abacus | - |
8,400
|
Buy Now | |
TTI Europe | US$1.66 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Product Range | 47553 Series |
---|---|
Connector Type | Mini SIM |
No. of Contacts | 6Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
06P mini SIM card holder Push-Push | Rutronik |
ASSY FOR PUSH PUSH 6 PIN CONN. | Heilind Electronics |
Connector, Mini Sim, 6Pos | Newark Electronics |
CONNECTOR, MINI SIM, 6POS | Farnell |
1.27mm Pitch SIM Card Holder Push-Push | RS |
Molex Memory Card Connector, Push / Push, SIM, Poles - 6 | Distrelec |
ASSY FOR PUSH PUSH 6 PIN SIM CONN. | Molex Incorporated 47553-2001 | RS Americas |
Conn Smart Card SKT 6 POS 1.27mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
1.27MM SIM CARD HOLDER 6CIRCUI | TTI Europe |
1.27mm Pitch SIM Card Holder with 2 Detect Pins, 6 Circuits, Push-Push Style, Housing Height 1.80mm, with Pegs, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 47553-2001?
Additional datasheets, footprints and schematics for 47553-2001 are listed on our Part Details page. You can also find images and similar parts to 47553-2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47553-2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47553-2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47553-2001 fall under?
The 47553-2001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47553-2001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47553-2001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47553-2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47553-2001 have stock available?
Authorised distributors including Rutronik, Heilind Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for 47553-2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47553-2001 often in real-time on the comparison pages.
What if I can't find stock of 47553-2001?
You can fill out our help required form which you can use to request a quote for 47553-2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.