47535-0001 Memory Sockets by Molex

CONNECTOR MICRO SIM 6POS

Status: Unknown
Series: 47535 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range 47535 Series
Connector Type Micro SIM
No. of Contacts 6Contacts
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

0.95Mmh Sim |Molex 47535-0001 | Newark Electronics
Conn SIM M 6 POS 2.54mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 47535-0001?

Additional datasheets, footprints and schematics for 47535-0001 are listed on our Part Details page. You can also find images and similar parts to 47535-0001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 47535-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47535-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 47535-0001 fall under?

The 47535-0001 is listed under Connectors > Memory Sockets.

Can I view similar or alternative parts?

You can view similar parts to 47535-0001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 47535-0001 you can contact the distributor directly for product support, shipping queries etc.

Is the 47535-0001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 47535-0001 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 47535-0001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 47535-0001 often in real-time on the comparison pages.

What if I can't find stock of 47535-0001?

You can fill out our help required form which you can use to request a quote for 47535-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay