47507-0010 Battery Contacts - Modular by Molex

BATTERY CONNECTOR, PIN, 200V, SMD

Status: Unknown
Series: 47507 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
7,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.47
12,600
in stock
Buy Now
Logo for element14
element14
from US$0.73
7,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.87
7,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
6,300
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.98
385
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.98
128
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Material Beryllium Copper
Voltage Rating 200V
Contact Gender Pin
No. of Contacts 4 Contact
Battery Terminals SMD
Product Range 47507 Series
RoHS Compliant Yes

Alternative Descriptions

04P BATTERY CONN W SIDE FITTING | Rutronik
BATTERY MODULAR CONTACT, PIN, 200, SMD | element14
Molex 2.00mm Pitch Battery Connector with side Fitting Nails SMD Contact Width 0.70mm with Mylar 4 Circuits Lead-Free | Distrelec
Battery Modular Contact, Pin, 200, Smd | Newark Electronics
CUT TAPE - 2.0 MM PITCH 4 PINS SMT | Heilind Electronics
Conn Battery HDR 4 POS 2mm Solder RA SMD 4 Terminal 1 Port Emboss T/R | Avnet America
2.0 MM PITCH 4 PINS BATTERY CONN. | RS Americas
2.0 MM PITCH 4 PINS BATTERY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 47507-0010?

Additional datasheets, footprints and schematics for 47507-0010 are listed on our Part Details page. You can also find images and similar parts to 47507-0010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 47507-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47507-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 47507-0010 fall under?

The 47507-0010 is listed under Batteries & Chargers > Battery Contacts - Modular.

Can I view similar or alternative parts?

You can view similar parts to 47507-0010 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 47507-0010 you can contact the distributor directly for product support, shipping queries etc.

Is the 47507-0010 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 47507-0010 have stock available?

Authorised distributors including Rutronik, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 47507-0010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 47507-0010 often in real-time on the comparison pages.

What if I can't find stock of 47507-0010?

You can fill out our help required form which you can use to request a quote for 47507-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay