Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 10A |
Supply Voltage V AC | 250V |
Plug Type | IEC 60320 Type E |
Cable Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Body |
Voltage Rating VAC | 250V |
4748 Connector Distribution 10A F/Carton Box |Schurter 4748.2300 | Newark Electronics |
4748 MINIBLOC cable IEC, 4 out 10A 70° | Avnet America |
Distribution Unit,2m Cable/4 IEC F Outlets, IEC/EN 60310-1-2/E 10A Term.,250VAC | Schurter 4748.2300 | RS Americas |
Power Outlet Strips Power Outlet Strips 4748 MINIBLOCcbl IEC | Sager |
Where can I find additional details, specifications and documents for a 4748.2300?
Additional datasheets, footprints and schematics for 4748.2300 are listed on our Part Details page. You can also find images and similar parts to 4748.2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4748.2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4748.2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4748.2300 fall under?
The 4748.2300 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4748.2300 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4748.2300 you can contact the distributor directly for product support, shipping queries etc.
Is the 4748.2300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4748.2300 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4748.2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4748.2300 often in real-time on the comparison pages.
What if I can't find stock of 4748.2300?
You can fill out our help required form which you can use to request a quote for 4748.2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.