Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.16
|
44
in stock
|
Buy Now | |
RS Americas
from US$15.21
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$27.37
|
-
|
Buy Now | |
Future Electronics
from US$22.21
|
-
|
Buy Now | |
Avnet America
from US$22.11
|
-
|
Buy Now | |
element14
from US$40.20
|
-
|
Buy Now | |
Sager
from US$22.94
|
-
|
Buy Now | |
Farnell
from US$24.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 10A |
Supply Voltage V AC | 250V |
Plug Type | UK |
Cable Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Distribution Unit,2m Cable/4 IEC F Outlets, UK BS1363A 10A Terminal,250VAC, PC1 | Schurter 4748.0300 | RS Americas |
IEC inlet, 1 in 4 out with 2m mains lead | RS |
Power Outlet Strip, 4Outlet, 10A, 250Vac | Newark Electronics |
Power Outlet Strips 4748 MINIBLOC cable UK 4 out 10A 70deg | Future Electronics |
4748 MINIBLOC cable UK, 4 out 10A 70° | Avnet America |
4748 MINIBLOC cable UK, 4 out 10A 70� | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4748.0300?
Additional datasheets, footprints and schematics for 4748.0300 are listed on our Part Details page. You can also find images and similar parts to 4748.0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4748.0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4748.0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4748.0300 fall under?
The 4748.0300 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4748.0300 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4748.0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 4748.0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4748.0300 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4748.0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4748.0300 often in real-time on the comparison pages.
What if I can't find stock of 4748.0300?
You can fill out our help required form which you can use to request a quote for 4748.0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.