Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.82
|
378
in stock
|
Buy Now | |
element14
from US$32.46
|
1,562
in stock
|
Buy Now | |
Farnell
from US$18.68
|
1,147
in stock
|
Buy Now | |
Newark Electronics
from US$29.58
|
1,109
in stock
|
Buy Now | |
Sager
from US$21.77
|
775
in stock
|
Buy Now | |
RS Americas
from US$24.67
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.07
|
20
in stock
|
Buy Now | |
Avnet America
from US$20.98
|
15
in stock
|
Buy Now | |
Rutronik
from US$12.97
|
-
|
Buy Now | |
Future Electronics
from US$23.45
|
-
|
Buy Now | |
Rapid Electronics
from US$24.38
|
-
|
Buy Now | |
Distrelec
from US$19.45
|
-
|
Buy Now | |
TTI Europe
from US$19.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 15A |
Supply Voltage V AC | 250V |
Plug Type | IEC 60320 C14 Inlet |
Cable Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | Outlet Strip |
External Depth | 44mm |
External Length / Height | 37mm |
External Width | 147mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Material | Polyamide 6 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 250V |
INLET/OUTLET, IEC, 4OUTLET, BLACK | element14 |
Power Outlet Strip, 4, 15A, 250V | Newark Electronics |
AC Power Entry Modules 4747 MINIBLOC inlet 4 out 10A 70 | Sager |
IEC inlet, 1 in 4 out | RS |
IEC C13 4 Gang Power Distribution Unit, 10A, 250 V ac | Schurter 4747.0000 | RS Americas |
Connector: AC supply | Transfer Multisort Elektronik |
4747 MINIBLOC inlet, 4 out 10A 70° | Avnet America |
MINIBLOC 4747 | Rutronik |
4747 Series 1 IEC Appliance Inlet C14 and 4 Appliance Outlets F MINIBLOC Inlet | Future Electronics |
Schurter 4747.0000 Quadbox IEC Outlet | Rapid Electronics |
Schurter IEC Appliance Inlet, C14, F Type, I | Distrelec |
10A 70 APPL INLET FOR CABLE | TTI Europe |
4747 MINIBLOC inlet, 4 out 10A 70� | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4747.0000?
Additional datasheets, footprints and schematics for 4747.0000 are listed on our Part Details page. You can also find images and similar parts to 4747.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4747.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4747.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4747.0000 fall under?
The 4747.0000 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4747.0000 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4747.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 4747.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4747.0000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Sager and RS have stock available or on a lead time for 4747.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4747.0000 often in real-time on the comparison pages.
What if I can't find stock of 4747.0000?
You can fill out our help required form which you can use to request a quote for 4747.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.