Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Clip-On |
---|---|
LED Lens Color | Red |
Lens Diameter | 9.652mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Accessory Type | LED Indicator Lens |
For Use With | CML 5mm LEDs |
RoHS Compliant | Yes |
CML RED LENS | Relay Specialties |
Red Led Indicator Lense | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Grayscale 1.5 128x128 OLED Graphic Display - STEMMA QT / Qwiic | Adafruit Industries 4741 | RS Americas |
Where can I find additional details, specifications and documents for a 4741?
Additional datasheets, footprints and schematics for 4741 are listed on our Part Details page. You can also find images and similar parts to 4741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4741 fall under?
The 4741 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to 4741 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4741 you can contact the distributor directly for product support, shipping queries etc.
Is the 4741 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4741 have stock available?
Authorised distributors including Relay Specialties, RS, Newark Electronics and RS Americas have stock available or on a lead time for 4741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4741 often in real-time on the comparison pages.
What if I can't find stock of 4741?
You can fill out our help required form which you can use to request a quote for 4741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.