Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 5Outlets |
---|---|
Outlet Type | - |
Current Rating | 6A |
Supply Voltage V AC | - |
Plug Type | - |
Cable Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Mains |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Colour | Black |
Connector Colour | Black |
Connector Type A | Mains Plug UK |
Connector Type B | IEC 60320 C13 |
External Depth | 59mm |
External Length / Height | 40mm |
External Width | 228mm |
Fixing Style | 200 x 44 3.2 dia |
Fuse Current | 6.3A |
Insulator Material | Noryl |
Jacket Colour | Black |
Lead Length | 2m |
Material | Black ABS |
Operating Temperature Max | 60°C |
Operating Temperature Min | -5°C |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | IEC 60320 C13 |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
DISTRIBUTION BOARD, PLUG, 5WAY, 2M | Farnell |
Where can I find additional details, specifications and documents for a 4740.33?
Additional datasheets, footprints and schematics for 4740.33 are listed on our Part Details page. You can also find images and similar parts to 4740.33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4740.33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4740.33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4740.33 fall under?
The 4740.33 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4740.33 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4740.33 you can contact the distributor directly for product support, shipping queries etc.
Is the 4740.33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4740.33 have stock available?
Authorised distributors including Richardson RFPD and Farnell have stock available or on a lead time for 4740.33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4740.33 often in real-time on the comparison pages.
What if I can't find stock of 4740.33?
You can fill out our help required form which you can use to request a quote for 4740.33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.