Prices starting from US$34.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$40.24 |
251
|
Buy Now | |
element14 | US$37.33 |
520
|
Buy Now | |
Newark Electronics | US$45.51 |
30
|
Buy Now | |
Distrelec | US$57.69 |
4
|
Buy Now | |
Transfer Multisort Elektronik | US$41.27 |
1
|
Buy Now | |
Avnet America | US$36.77 |
-
|
Buy Now | |
Rapid Electronics | US$34.72 |
-
|
Buy Now | |
RS Americas | US$61.70 |
-
|
Buy Now | |
Sager | US$38.15 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
No. of Outlets | 5Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 15A |
Supply Voltage V AC | 250V |
Plug Type | IEC 60320 C14 Inlet |
Cable Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | Outlet Strip |
External Depth | 59mm |
External Length / Height | 40mm |
External Width | 228mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -5°C |
Voltage Rating VAC | 250V |
DISTRIBUTION BOARD, IEC INLET, 5WAY | element14 |
Distribution Unit, 5 Outlet, 15A, 250V | Newark Electronics |
Schurter IEC Appliance Inlet, C14, F Type, I | Distrelec |
Connector: AC supply | Transfer Multisort Elektronik |
4740 STRIPBLOC inlet, 5 out, fuse 10A 70 | Avnet America |
Schurter 4740.3000 5 Outlet Stripbloc Fused with Neon | Rapid Electronics |
Distribution Unit, IEC C14 Inlet/5 IEC F Inlets,1P Fusehldr, Neon Ind.,250VAC,15A | Schurter 4740.3000 | RS Americas |
Power Outlet Strips 4740 STRIPBLOC inlet 5 out, fuse 10A 70 | Sager |
Where can I find additional details, specifications and documents for a 4740.3000?
Additional datasheets, footprints and schematics for 4740.3000 are listed on our Part Details page. You can also find images and similar parts to 4740.3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4740.3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4740.3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4740.3000 fall under?
The 4740.3000 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4740.3000 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4740.3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 4740.3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4740.3000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 4740.3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4740.3000 often in real-time on the comparison pages.
What if I can't find stock of 4740.3000?
You can fill out our help required form which you can use to request a quote for 4740.3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.